Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components FCR7366G

Description
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components - 02AH3367 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components
02AH3367
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components 02AH3367
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3367
Product Name Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details