CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17AH9016 |
| Product Name | Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components |
| Gender | Male / Plug |