Cliff Electronic Components, Inc. Conn, Banana, Jack, 10A, Solder, Red; Gender Cliff Electronic Components FCR7360R

Description
CONN, BANANA, JACK, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S18 Series RoHS Compliant: Yes
Description
CONN, BANANA, JACK, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S18 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 10A, Solder, Red; Gender Cliff Electronic Components - 55X2098 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 10A, Solder, Red; Gender Cliff Electronic Components
55X2098
Conn, Banana, Jack, 10A, Solder, Red; Gender Cliff Electronic Components 55X2098
CONN, BANANA, JACK, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S18 Series RoHS Compliant: Yes

CONN, BANANA, JACK, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S18 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X2098
Product Name Conn, Banana, Jack, 10A, Solder, Red; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details