Cliff Electronic Components, Inc. Conn, Banana, Jack, 10A, Solder, Black; Gender Cliff Electronic Components FCR7360B

Description
CONN, BANANA, JACK, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
CONN, BANANA, JACK, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 10A, Solder, Black; Gender Cliff Electronic Components - 55X2095 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 10A, Solder, Black; Gender Cliff Electronic Components
55X2095
Conn, Banana, Jack, 10A, Solder, Black; Gender Cliff Electronic Components 55X2095
CONN, BANANA, JACK, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, JACK, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X2095
Product Name Conn, Banana, Jack, 10A, Solder, Black; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details