Cliff Electronic Components, Inc. Socket, Pcb, 4Mm, R/a, S16N-Pc, Yel; Gender Cliff Electronic Components FCR7350Y

Description
SOCKET, PCB, 4MM, R/A, S16N-PC, YEL; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:-; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 4MM, R/A, S16N-PC, YEL; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:-; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 4Mm, R/a, S16N-Pc, Yel; Gender Cliff Electronic Components - 20T2059 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 4Mm, R/a, S16N-Pc, Yel; Gender Cliff Electronic Components
20T2059
Socket, Pcb, 4Mm, R/a, S16N-Pc, Yel; Gender Cliff Electronic Components 20T2059
SOCKET, PCB, 4MM, R/A, S16N-PC, YEL; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:-; Contact Termination RoHS Compliant: Yes

SOCKET, PCB, 4MM, R/A, S16N-PC, YEL; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:-; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T2059
Product Name Socket, Pcb, 4Mm, R/a, S16N-Pc, Yel; Gender Cliff Electronic Components
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products