Cliff Electronic Components, Inc. Banana Jack, 4Mm, R/a, 24A, Pcb, Blue; Gender Cliff Electronic Components FCR7350L

Description
BANANA JACK, 4MM, R/A, 24A, PCB, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:-; Product Range:S16N-PC SeriesRoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, R/A, 24A, PCB, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:-; Product Range:S16N-PC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, R/a, 24A, Pcb, Blue; Gender Cliff Electronic Components - 20T2057 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, R/a, 24A, Pcb, Blue; Gender Cliff Electronic Components
20T2057
Banana Jack, 4Mm, R/a, 24A, Pcb, Blue; Gender Cliff Electronic Components 20T2057
BANANA JACK, 4MM, R/A, 24A, PCB, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:-; Product Range:S16N-PC SeriesRoHS Compliant: Yes

BANANA JACK, 4MM, R/A, 24A, PCB, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:-; Product Range:S16N-PC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T2057
Product Name Banana Jack, 4Mm, R/a, 24A, Pcb, Blue; Gender Cliff Electronic Components
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details