Cliff Electronic Components, Inc. Banana Jack, 4Mm, R/a, 24A, Pcb, Black; Gender Cliff Electronic Components FCR7350B

Description
BANANA JACK, 4MM, R/A, 24A, PCB, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, R/A, 24A, PCB, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, R/a, 24A, Pcb, Black; Gender Cliff Electronic Components - 20T2055 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, R/a, 24A, Pcb, Black; Gender Cliff Electronic Components
20T2055
Banana Jack, 4Mm, R/a, 24A, Pcb, Black; Gender Cliff Electronic Components 20T2055
BANANA JACK, 4MM, R/A, 24A, PCB, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes

BANANA JACK, 4MM, R/A, 24A, PCB, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T2055
Product Name Banana Jack, 4Mm, R/a, 24A, Pcb, Black; Gender Cliff Electronic Components
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details