Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
CLIFF ELECTRONIC COMPONENTS, INC.
FCR72043 -- PWR CORD, EURO PLUG-IEC C7, 2M ROHS COMPLIANT CLIFF ELECTRONIC COMPONENTS
Cliff Electronic Components, Inc.
Pwr Cord, Euro Plug-Iec C7, 2M Rohs Compliant Cliff Electronic Components
FCR72043
Description
PWR CORD, EURO PLUG-IEC C7, 2M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
PWR CORD, EURO PLUG-IEC C7, 2M ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Euro Plug-Iec C7, 2M Rohs Compliant Cliff Electronic Components
70AH6269
Pwr Cord, Euro Plug-Iec C7, 2M Rohs Compliant Cliff Electronic Components
70AH6269
PWR CORD, EURO PLUG-IEC C7, 2M ROHS COMPLIANT: YES
PWR CORD, EURO PLUG-IEC C7, 2M ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
AC Power Cords
Product Number
70AH6269
Product Name
Pwr Cord, Euro Plug-Iec C7, 2M Rohs Compliant Cliff Electronic Components
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Sensor & Actuator Cables
T4171310504-001
Specs
Approvals
RoHS
Male End Type
Straight m12
Female End Type
Unterminated
View Details
Interpower
Euro Plug 2.5A Cord Set with C7 Connector
86234020
Specs
Cord Color
Black
Approvals
EN 50525
Number of Conductors
2; 2
View Details
BRIM Electronics, Inc.
UL Heavy Duty Service Cord
320 / 321 / 322 / 323 / 324 / 325
Specs
Cord Color
Black
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Qualtek Electronics Corp.
12IN 45° Style Fan Power Cord
07145-12
Specs
Number of Conductors
2
Cord Length
12 inch (305 mm)
Maximum Cable Temperature
105 C (221 F)
View Details
2
suppliers