Cliff Electronic Components, Inc. Usb Cable, 3.1 Type C Plug-Rcpt, 2M; Connector To Connector Cliff Electronic Components FCR72005

Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 2M; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 2M; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C Plug-Rcpt, 2M; Connector To Connector Cliff Electronic Components - 38AJ3577 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C Plug-Rcpt, 2M; Connector To Connector Cliff Electronic Components
38AJ3577
Usb Cable, 3.1 Type C Plug-Rcpt, 2M; Connector To Connector Cliff Electronic Components 38AJ3577
USB CABLE, 3.1 TYPE C PLUG-RCPT, 2M; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C PLUG-RCPT, 2M; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ3577
Product Name Usb Cable, 3.1 Type C Plug-Rcpt, 2M; Connector To Connector Cliff Electronic Components
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details