Cliff Electronic Components, Inc. Usb Cable, 3.1 Type C Plug-Rcpt, 750Mm; Connector To Connector Cliff Electronic Components FCR72002

Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 750MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 750MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C Plug-Rcpt, 750Mm; Connector To Connector Cliff Electronic Components - 38AJ3574 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C Plug-Rcpt, 750Mm; Connector To Connector Cliff Electronic Components
38AJ3574
Usb Cable, 3.1 Type C Plug-Rcpt, 750Mm; Connector To Connector Cliff Electronic Components 38AJ3574
USB CABLE, 3.1 TYPE C PLUG-RCPT, 750MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C PLUG-RCPT, 750MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ3574
Product Name Usb Cable, 3.1 Type C Plug-Rcpt, 750Mm; Connector To Connector Cliff Electronic Components
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers