Cliff Electronic Components, Inc. Usb Cable, 3.1 Type C Plug-Rcpt, 500Mm; Connector To Connector Cliff Electronic Components FCR72001

Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 500MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 500MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C Plug-Rcpt, 500Mm; Connector To Connector Cliff Electronic Components - 38AJ3573 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C Plug-Rcpt, 500Mm; Connector To Connector Cliff Electronic Components
38AJ3573
Usb Cable, 3.1 Type C Plug-Rcpt, 500Mm; Connector To Connector Cliff Electronic Components 38AJ3573
USB CABLE, 3.1 TYPE C PLUG-RCPT, 500MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C PLUG-RCPT, 500MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ3573
Product Name Usb Cable, 3.1 Type C Plug-Rcpt, 500Mm; Connector To Connector Cliff Electronic Components
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers