Cliff Electronic Components, Inc. Usb Cable, 3.1 Type C Plug-Rcpt, 300Mm; Connector To Connector Cliff Electronic Components FCR72000

Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 300MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C PLUG-RCPT, 300MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C Plug-Rcpt, 300Mm; Connector To Connector Cliff Electronic Components - 38AJ3572 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C Plug-Rcpt, 300Mm; Connector To Connector Cliff Electronic Components
38AJ3572
Usb Cable, 3.1 Type C Plug-Rcpt, 300Mm; Connector To Connector Cliff Electronic Components 38AJ3572
USB CABLE, 3.1 TYPE C PLUG-RCPT, 300MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C PLUG-RCPT, 300MM; Connector to Connector:Type C Plug to Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ3572
Product Name Usb Cable, 3.1 Type C Plug-Rcpt, 300Mm; Connector To Connector Cliff Electronic Components
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details