Cliff Electronic Components, Inc. Optical Tx Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components FCR684208T

Description
OPTICAL TX CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting RoHS Compliant: Yes
Description
OPTICAL TX CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optical Tx Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components - 99AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Optical Tx Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
99AC9145
Optical Tx Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components 99AC9145
OPTICAL TX CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting RoHS Compliant: Yes

OPTICAL TX CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9145
Product Name Optical Tx Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers