Cliff Electronic Components, Inc. Optical Receiver Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components FCR684208R

Description
OPTICAL RECEIVER CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
OPTICAL RECEIVER CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components - 99AC9144 - Newark, An Avnet Company
Chicago, IL, United States
Optical Receiver Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
99AC9144
Optical Receiver Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components 99AC9144
OPTICAL RECEIVER CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTICAL RECEIVER CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9144
Product Name Optical Receiver Conn, R/a Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products