Cliff Electronic Components, Inc. Optical Rx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components FCR684206R

Description
OPTICAL RX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
OPTICAL RX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Rx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components - 99AC9142 - Newark, An Avnet Company
Chicago, IL, United States
Optical Rx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
99AC9142
Optical Rx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components 99AC9142
OPTICAL RX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTICAL RX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9142
Product Name Optical Rx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details