Cliff Electronic Components, Inc. Optical Tx Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components FCR684205T

Description
OPTICAL TX CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
OPTICAL TX CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Tx Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components - 99AC9141 - Newark, An Avnet Company
Chicago, IL, United States
Optical Tx Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
99AC9141
Optical Tx Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components 99AC9141
OPTICAL TX CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTICAL TX CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9141
Product Name Optical Tx Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers