Cliff Electronic Components, Inc. Optical Receiver Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components FCR684205R

Description
OPTICAL RECEIVER CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
OPTICAL RECEIVER CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Optical Receiver Conn, R/a Jack, Panel, part number 99AC9140, is designed for high-speed optical data transmission with a maximum operating speed of 16 Mbps. It operates within a voltage range of +3 to +5V and is TTL compatible, making it suitable for various applications including audio equipment and digital optical data links. The product features high photodiode sensitivity for red light and low power consumption, which contributes to efficient performance. The connector is made from PBT (Polybutylene Terephthalate), ensuring durability. Proper handling precautions, such as ESD protection and the use of bypass capacitors, are recommended to maintain device integrity.

Datasheet Summary
Powered by GS/AI

The Optical Receiver Conn, R/a Jack, Panel, part number 99AC9140, is designed for high-speed optical data transmission with a maximum operating speed of 16 Mbps. It operates within a voltage range of +3 to +5V and is TTL compatible, making it suitable for various applications including audio equipment and digital optical data links. The product features high photodiode sensitivity for red light and low power consumption, which contributes to efficient performance. The connector is made from PBT (Polybutylene Terephthalate), ensuring durability. Proper handling precautions, such as ESD protection and the use of bypass capacitors, are recommended to maintain device integrity.

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components - 99AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Optical Receiver Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
99AC9140
Optical Receiver Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components 99AC9140
OPTICAL RECEIVER CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTICAL RECEIVER CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9140
Product Name Optical Receiver Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details