Cliff Electronic Components, Inc. Single Optical Transmitter, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components FCR684204T

Description
SINGLE OPTICAL TRANSMITTER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Description
SINGLE OPTICAL TRANSMITTER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Optical Transmitter, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components - 14AC6648 - Newark, An Avnet Company
Chicago, IL, United States
Single Optical Transmitter, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
14AC6648
Single Optical Transmitter, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components 14AC6648
SINGLE OPTICAL TRANSMITTER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

SINGLE OPTICAL TRANSMITTER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6648
Product Name Single Optical Transmitter, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details