Cliff Electronic Components, Inc. Single Optical Receiver, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components FCR684204R

Description
SINGLE OPTICAL RECEIVER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet
Description
SINGLE OPTICAL RECEIVER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Optical Receiver, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components - 14AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Single Optical Receiver, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
14AC6647
Single Optical Receiver, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components 14AC6647
SINGLE OPTICAL RECEIVER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

SINGLE OPTICAL RECEIVER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6647
Product Name Single Optical Receiver, Jack, Pcb; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers