Cliff Electronic Components, Inc. Audio Cable, Phono Rca Plug, 525Mm, Blk; Connector To Connector Cliff Electronic Components FCR683669

Description
AUDIO CABLE, PHONO RCA PLUG, 525MM, BLK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:20.7"; Cable Length - Metric:525mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
AUDIO CABLE, PHONO RCA PLUG, 525MM, BLK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:20.7"; Cable Length - Metric:525mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Phono Rca Plug, 525Mm, Blk; Connector To Connector Cliff Electronic Components - 05AC8349 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Phono Rca Plug, 525Mm, Blk; Connector To Connector Cliff Electronic Components
05AC8349
Audio Cable, Phono Rca Plug, 525Mm, Blk; Connector To Connector Cliff Electronic Components 05AC8349
AUDIO CABLE, PHONO RCA PLUG, 525MM, BLK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:20.7"; Cable Length - Metric:525mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, PHONO RCA PLUG, 525MM, BLK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:20.7"; Cable Length - Metric:525mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05AC8349
Product Name Audio Cable, Phono Rca Plug, 525Mm, Blk; Connector To Connector Cliff Electronic Components
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details