Cliff Electronic Components, Inc. Dc Barrel Conn, Jack, 2.1Mm/2.5Mm, Pcb; Gender Cliff Electronic Components FCR681466

Description
DC BARREL CONN, JACK, 2.1MM/2.5MM, PCB; Gender:Socket; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
DC BARREL CONN, JACK, 2.1MM/2.5MM, PCB; Gender:Socket; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Barrel Conn, Jack, 2.1Mm/2.5Mm, Pcb; Gender Cliff Electronic Components - 17AC6978 - Newark, An Avnet Company
Chicago, IL, United States
Dc Barrel Conn, Jack, 2.1Mm/2.5Mm, Pcb; Gender Cliff Electronic Components
17AC6978
Dc Barrel Conn, Jack, 2.1Mm/2.5Mm, Pcb; Gender Cliff Electronic Components 17AC6978
DC BARREL CONN, JACK, 2.1MM/2.5MM, PCB; Gender:Socket; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

DC BARREL CONN, JACK, 2.1MM/2.5MM, PCB; Gender:Socket; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6978
Product Name Dc Barrel Conn, Jack, 2.1Mm/2.5Mm, Pcb; Gender Cliff Electronic Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details