Cliff Electronic Components, Inc. Phone Audio Conn, Mono Jack, Panel; No. Of Contacts Cliff Electronic Components FCR50055

Description
PHONE AUDIO CONN, MONO JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO CONN, MONO JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Mono Jack, Panel; No. Of Contacts Cliff Electronic Components - 91Y4628 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, Mono Jack, Panel; No. Of Contacts Cliff Electronic Components
91Y4628
Phone Audio Conn, Mono Jack, Panel; No. Of Contacts Cliff Electronic Components 91Y4628
PHONE AUDIO CONN, MONO JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONN, MONO JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y4628
Product Name Phone Audio Conn, Mono Jack, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details