Cliff Electronic Components, Inc. Power Entry Conn, Rcpt, 15A, Panel; Product Range Cliff Electronic Components FCR2074

Description
POWER ENTRY CONN, RCPT, 15A, PANEL; Product Range:CLIFFCON Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Description
POWER ENTRY CONN, RCPT, 15A, PANEL; Product Range:CLIFFCON Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Rcpt, 15A, Panel; Product Range Cliff Electronic Components - 63W4038 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 15A, Panel; Product Range Cliff Electronic Components
63W4038
Power Entry Conn, Rcpt, 15A, Panel; Product Range Cliff Electronic Components 63W4038
POWER ENTRY CONN, RCPT, 15A, PANEL; Product Range:CLIFFCON Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 15A, PANEL; Product Range:CLIFFCON Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4038
Product Name Power Entry Conn, Rcpt, 15A, Panel; Product Range Cliff Electronic Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products