Cliff Electronic Components, Inc. Power Entry Conn, Plug, 15A, Cable; Product Range Cliff Electronic Components FCR2072

Description
POWER ENTRY CONN, PLUG, 15A, CABLE; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Description
POWER ENTRY CONN, PLUG, 15A, CABLE; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 15A, Cable; Product Range Cliff Electronic Components - 63W4037 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 15A, Cable; Product Range Cliff Electronic Components
63W4037
Power Entry Conn, Plug, 15A, Cable; Product Range Cliff Electronic Components 63W4037
POWER ENTRY CONN, PLUG, 15A, CABLE; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 15A, CABLE; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4037
Product Name Power Entry Conn, Plug, 15A, Cable; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details