Cliff Electronic Components, Inc. Power Entry, Receptacle, 30A, Panel; Product Range Cliff Electronic Components FCR2068

Description
POWER ENTRY, RECEPTACLE, 30A, PANEL; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RECEPTACLE, 30A, PANEL; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Receptacle, 30A, Panel; Product Range Cliff Electronic Components - 23T0887 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 30A, Panel; Product Range Cliff Electronic Components
23T0887
Power Entry, Receptacle, 30A, Panel; Product Range Cliff Electronic Components 23T0887
POWER ENTRY, RECEPTACLE, 30A, PANEL; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 30A, PANEL; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T0887
Product Name Power Entry, Receptacle, 30A, Panel; Product Range Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details