Cliff Electronic Components, Inc. Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components FCR20673

Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components - 23T0886 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
23T0886
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components 23T0886
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T0886
Product Name Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details