Cliff Electronic Components, Inc. Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components FCR20663

Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components - 23T0884 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
23T0884
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components 23T0884
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T0884
Product Name Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details