Cliff Electronic Components, Inc. Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components FCR2066

Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components - 23T0883 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
23T0883
Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components 23T0883
POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

POWER ENTRY, PLUG, 30A, CABLE MOUNT; Product Range:Cliffcon Series; Gender:Plug; Voltage Rating:120VAC; Current Rating:30A; Connector Mounting:Cable Mount; Contact Termination Type:Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T0883
Product Name Power Entry, Plug, 30A, Cable Mount; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details