POWER ENTRY, RCPT, 20A, 250VAC, QC; Product Range:CLIFFCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17AC6977 |
| Product Name | Power Entry, Rcpt, 20A, 250Vac, Qc; Product Range Cliff Electronic Components |
| Termination | Quick Connect |