Cliff Electronic Components, Inc. Power Entry, Plug, R/a, 4Pole, Solder; Product Range Cliff Electronic Components FCR2063

Description
POWER ENTRY, PLUG, R/A, 4POLE, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, R/A, 4POLE, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, R/a, 4Pole, Solder; Product Range Cliff Electronic Components - 17AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, R/a, 4Pole, Solder; Product Range Cliff Electronic Components
17AC9059
Power Entry, Plug, R/a, 4Pole, Solder; Product Range Cliff Electronic Components 17AC9059
POWER ENTRY, PLUG, R/A, 4POLE, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, PLUG, R/A, 4POLE, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250V; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC9059
Product Name Power Entry, Plug, R/a, 4Pole, Solder; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details