Cliff Electronic Components, Inc. Power Entry, Plug, 20A, 250Vac, Solder; Product Range Cliff Electronic Components FCR2062

Description
POWER ENTRY, PLUG, 20A, 250VAC, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, 20A, 250VAC, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 20A, 250Vac, Solder; Product Range Cliff Electronic Components - 17AC9058 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 20A, 250Vac, Solder; Product Range Cliff Electronic Components
17AC9058
Power Entry, Plug, 20A, 250Vac, Solder; Product Range Cliff Electronic Components 17AC9058
POWER ENTRY, PLUG, 20A, 250VAC, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder RoHS Compliant: Yes

POWER ENTRY, PLUG, 20A, 250VAC, SOLDER; Product Range:CLIFFCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC9058
Product Name Power Entry, Plug, 20A, 250Vac, Solder; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details