Cliff Electronic Components, Inc. Banana Jack, 40Mm, 30A, Solder, Red; Gender Cliff Electronic Components FCR14461

Description
BANANA JACK, 40MM, 30A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S16 Series RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 40MM, 30A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S16 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 40Mm, 30A, Solder, Red; Gender Cliff Electronic Components - 55X2094 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 40Mm, 30A, Solder, Red; Gender Cliff Electronic Components
55X2094
Banana Jack, 40Mm, 30A, Solder, Red; Gender Cliff Electronic Components 55X2094
BANANA JACK, 40MM, 30A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S16 Series RoHS Compliant: Yes

BANANA JACK, 40MM, 30A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:S16 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X2094
Product Name Banana Jack, 40Mm, 30A, Solder, Red; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 984619 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details