Cliff Electronic Components, Inc. Banana Jack, 40Mm, 30A, Solder, Black; Gender Cliff Electronic Components FCR14460

Description
BANANA JACK, 40MM, 30A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 40MM, 30A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 40Mm, 30A, Solder, Black; Gender Cliff Electronic Components - 55X2093 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 40Mm, 30A, Solder, Black; Gender Cliff Electronic Components
55X2093
Banana Jack, 40Mm, 30A, Solder, Black; Gender Cliff Electronic Components 55X2093
BANANA JACK, 40MM, 30A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 40MM, 30A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X2093
Product Name Banana Jack, 40Mm, 30A, Solder, Black; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details