Cliff Electronic Components, Inc. Connector, Stereo Jack, Pcb; No. Of Contacts Cliff Electronic Components FCR1295G

Description
CONNECTOR, STEREO JACK, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:S9 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STEREO JACK, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:S9 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Jack, Pcb; No. Of Contacts Cliff Electronic Components - 51AC9015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Jack, Pcb; No. Of Contacts Cliff Electronic Components
51AC9015
Connector, Stereo Jack, Pcb; No. Of Contacts Cliff Electronic Components 51AC9015
CONNECTOR, STEREO JACK, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:S9 Series; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, STEREO JACK, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:S9 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC9015
Product Name Connector, Stereo Jack, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data