Cliff Electronic Components, Inc. Phone Audio Conn, Jack, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components FCR1210WMN

Description
PHONE AUDIO CONN, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
PHONE AUDIO CONN, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Jack, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 66AH5793 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, Jack, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
66AH5793
Phone Audio Conn, Jack, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 66AH5793
PHONE AUDIO CONN, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

PHONE AUDIO CONN, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH5793
Product Name Phone Audio Conn, Jack, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details