Cliff Electronic Components, Inc. Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components FCR11650EW

Description
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 67AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
67AC8509
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 67AC8509
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC8509
Product Name Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products