Cliff Electronic Components, Inc. Phone Audio Conn, Stack, Jack, Panel; No. Of Contacts Cliff Electronic Components FCR1121

Description
PHONE AUDIO CONN, STACK, JACK, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes
Description
PHONE AUDIO CONN, STACK, JACK, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Stack, Jack, Panel; No. Of Contacts Cliff Electronic Components - 05AC8348 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, Stack, Jack, Panel; No. Of Contacts Cliff Electronic Components
05AC8348
Phone Audio Conn, Stack, Jack, Panel; No. Of Contacts Cliff Electronic Components 05AC8348
PHONE AUDIO CONN, STACK, JACK, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

PHONE AUDIO CONN, STACK, JACK, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8348
Product Name Phone Audio Conn, Stack, Jack, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products