Cliff Electronic Components, Inc. Phone Jack, Nylon6.6, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components FCR1120

Description
PHONE JACK, NYLON6.6, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product RoHS Compliant: Yes
Description
PHONE JACK, NYLON6.6, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Jack, Nylon6.6, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 85AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Phone Jack, Nylon6.6, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
85AC1764
Phone Jack, Nylon6.6, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 85AC1764
PHONE JACK, NYLON6.6, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product RoHS Compliant: Yes

PHONE JACK, NYLON6.6, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1764
Product Name Phone Jack, Nylon6.6, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data