Cliff Electronic Components, Inc. Phone Audio Conn, 1/4", Jack, Panel; No. Of Contacts Cliff Electronic Components FCR11155

Description
PHONE AUDIO CONN, 1/4", JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO CONN, 1/4", JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, 1/4
Chicago, IL, United States
Phone Audio Conn, 1/4", Jack, Panel; No. Of Contacts Cliff Electronic Components
91Y4626
Phone Audio Conn, 1/4", Jack, Panel; No. Of Contacts Cliff Electronic Components 91Y4626
PHONE AUDIO CONN, 1/4", JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONN, 1/4", JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y4626
Product Name Phone Audio Conn, 1/4", Jack, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details