Cliff Electronic Components, Inc. Circular Conn, Plug, 6Pos, Cable; Product Range Cliff Electronic Components FC684216

Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:CLIFFCON Miniature ZC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:CLIFFCON Miniature ZC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Cable; Product Range Cliff Electronic Components - 58T1775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Cliff Electronic Components
58T1775
Circular Conn, Plug, 6Pos, Cable; Product Range Cliff Electronic Components 58T1775
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:CLIFFCON Miniature ZC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:CLIFFCON Miniature ZC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58T1775
Product Name Circular Conn, Plug, 6Pos, Cable; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers