Cliff Electronic Components, Inc. Industrial Circular, Rcpt, 3Pos, Panel; Product Range Cliff Electronic Components FC684203

Description
INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:Cliffcon Miniature ZC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:Cliffcon Miniature ZC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 3Pos, Panel; Product Range Cliff Electronic Components - 58T1765 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 3Pos, Panel; Product Range Cliff Electronic Components
58T1765
Industrial Circular, Rcpt, 3Pos, Panel; Product Range Cliff Electronic Components 58T1765
INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:Cliffcon Miniature ZC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 3POS, PANEL; Product Range:Cliffcon Miniature ZC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58T1765
Product Name Industrial Circular, Rcpt, 3Pos, Panel; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details