Cliff Electronic Components, Inc. Rca Connector, Quad Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components FC684065

Description
RCA CONNECTOR, QUAD JACK, 8.3MM, BLK/RED; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, QUAD JACK, 8.3MM, BLK/RED; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Quad Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components - 49AC3728 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Quad Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components
49AC3728
Rca Connector, Quad Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components 49AC3728
RCA CONNECTOR, QUAD JACK, 8.3MM, BLK/RED; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

RCA CONNECTOR, QUAD JACK, 8.3MM, BLK/RED; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3728
Product Name Rca Connector, Quad Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7927A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details