Cliff Electronic Components, Inc. Rca Connector, Quad Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components FC684056

Description
RCA CONNECTOR, QUAD JACK, 8.3MM, RED/WHT; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Description
RCA CONNECTOR, QUAD JACK, 8.3MM, RED/WHT; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Quad Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components - 49AC3727 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Quad Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
49AC3727
Rca Connector, Quad Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components 49AC3727
RCA CONNECTOR, QUAD JACK, 8.3MM, RED/WHT; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

RCA CONNECTOR, QUAD JACK, 8.3MM, RED/WHT; No. of Contacts:6Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3727
Product Name Rca Connector, Quad Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details