Cliff Electronic Components, Inc. Rca Connector, Dual Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components FC684052

Description
RCA CONNECTOR, DUAL JACK, 8.3MM, BLK/RED; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, DUAL JACK, 8.3MM, BLK/RED; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Dual Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components - 49AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Dual Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components
49AC3726
Rca Connector, Dual Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components 49AC3726
RCA CONNECTOR, DUAL JACK, 8.3MM, BLK/RED; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

RCA CONNECTOR, DUAL JACK, 8.3MM, BLK/RED; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3726
Product Name Rca Connector, Dual Jack, 8.3Mm, Blk/red; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details