Cliff Electronic Components, Inc. Rca Connector, Jack, 1Pos, 8.3Mm, White; No. Of Contacts Cliff Electronic Components FC68403

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHITE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:White; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHITE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:White; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, White; No. Of Contacts Cliff Electronic Components - 49AC3724 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, White; No. Of Contacts Cliff Electronic Components
49AC3724
Rca Connector, Jack, 1Pos, 8.3Mm, White; No. Of Contacts Cliff Electronic Components 49AC3724
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHITE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:White; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, WHITE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:White; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3724
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, White; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers