Cliff Electronic Components, Inc. Rca Connector, Jack, 1Pos, 8.3Mm, Yellow; No. Of Contacts Cliff Electronic Components FC68402G

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Yellow; No. Of Contacts Cliff Electronic Components - 49AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Yellow; No. Of Contacts Cliff Electronic Components
49AC3723
Rca Connector, Jack, 1Pos, 8.3Mm, Yellow; No. Of Contacts Cliff Electronic Components 49AC3723
RCA CONNECTOR, JACK, 1POS, 8.3MM, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3723
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Yellow; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details