Cliff Electronic Components, Inc. Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components FC68391

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components - 49AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components
49AC3720
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components 49AC3720
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3720
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details