Cliff Electronic Components, Inc. Pc Vert Phono Phs4B Black; No. Of Contacts Cliff Electronic Components FC68375

Description
PC VERT PHONO PHS4B BLACK; No. of Contacts:4Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PC VERT PHONO PHS4B BLACK; No. of Contacts:4Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pc Vert Phono Phs4B Black; No. Of Contacts Cliff Electronic Components - 22AC4443 - Newark, An Avnet Company
Chicago, IL, United States
Pc Vert Phono Phs4B Black; No. Of Contacts Cliff Electronic Components
22AC4443
Pc Vert Phono Phs4B Black; No. Of Contacts Cliff Electronic Components 22AC4443
PC VERT PHONO PHS4B BLACK; No. of Contacts:4Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

PC VERT PHONO PHS4B BLACK; No. of Contacts:4Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4443
Product Name Pc Vert Phono Phs4B Black; No. Of Contacts Cliff Electronic Components
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details