Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.5Mm, Pcb; Gender Cliff Electronic Components FC681495

Description
DC POWER CONN, JACK, 2.5MM, PCB; Gender:Jack; Current Rating:10A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.3mm RoHS Compliant: Yes
Description
DC POWER CONN, JACK, 2.5MM, PCB; Gender:Jack; Current Rating:10A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.5Mm, Pcb; Gender Cliff Electronic Components - 08X1633 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.5Mm, Pcb; Gender Cliff Electronic Components
08X1633
Dc Power Conn, Jack, 2.5Mm, Pcb; Gender Cliff Electronic Components 08X1633
DC POWER CONN, JACK, 2.5MM, PCB; Gender:Jack; Current Rating:10A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.3mm RoHS Compliant: Yes

DC POWER CONN, JACK, 2.5MM, PCB; Gender:Jack; Current Rating:10A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1633
Product Name Dc Power Conn, Jack, 2.5Mm, Pcb; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details