Cliff Electronic Components, Inc. Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components FC68148S

Description
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:6.4mm; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:-;RoHS Compliant: Yes
Datasheet
Description
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:6.4mm; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components - 43T5066 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components
43T5066
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components 43T5066
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:6.4mm; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:-;RoHS Compliant: Yes

DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:6.4mm; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43T5066
Product Name Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5335 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers